Vishay Intertechnology, Inc. Single Diodes MPG06MHE3_A/54

Description
Diode Standard 1000V 1A Through Hole MPG06
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole MPG06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MPG06MHE3_A/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MPG06MHE3_A/54-ND
Single Diodes MPG06MHE3_A/54-ND
Diode Standard 1000V 1A Through Hole MPG06

Diode Standard 1000V 1A Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MPG06MHE3_A/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MPG06MHE3_A/54
Discrete Semiconductor Products - Diodes - Rectifiers MPG06MHE3_A/54
DIODE GEN PURP 1KV 1A MPG06

DIODE GEN PURP 1KV 1A MPG06

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MPG06MHE3_A/54
Rectifiers MPG06MHE3_A/54
Rectifiers 1A, 1000V, MINI-PLASTIC RECT.

Rectifiers 1A, 1000V, MINI-PLASTIC RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number MPG06MHE3_A/54-ND MPG06MHE3_A/54 MPG06MHE3_A/54
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details