322V Clamp 47A Ipp Tvs Diode Surface Mount PLAD
UNI-DIRECTIONAL TVS PLAD ROHS COMPLIANT: YES
TVS DIODE 200VWM 322VC PLAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPLAD15KP200AE3/TRMS-ND | 32AJ6666 | MPLAD15KP200AE3/TR |
| Product Name | TVS Diodes | Uni-Directional Tvs Plad Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 322 volts | 322 volts |