Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP110N121D-TR-FE

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP110N121D-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP110N121D-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP110N121D-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 990947-RP110N121D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
990947-RP110N121D-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 990947-RP110N121D-TR-FE
Win Source Part Number: 990947-RP110N121D-TR -FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP110x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2156-RP110N121D-TR-F E,RICRICRP110N121D-T R-FE Base Product Number: RP110 Voltage Dropout (Max): 1V @ 150mA

Win Source Part Number: 990947-RP110N121D-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP110x
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2156-RP110N121D-TR-FE,RICRICRP110N121D-TR-FE
Base Product Number: RP110
Voltage Dropout (Max): 1V @ 150mA

Buy Now Datasheet
 - RP110N121D-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.2V, 1V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.2V, 1V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP110N121D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP110N121D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP110N121D-TR-FE
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RP110N121D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP110N121D-TR-FE
PMIC - Voltage Regulators - Linear RP110N121D-TR-FE
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RP110N121D-TR-FE-ND 990947-RP110N121D-TR-FE RP110N121D-TR-FE RP110N121D-TR-FE RP110N121D-TR-FE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; TSOP5/6
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.77-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details