Low Voltage 500mA/1A LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Win Source Part Number: 963642-RP115L121D-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP115x
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-RP115L121D-E2TR
Base Product Number: RP115
Voltage Dropout (Max): 0.275V @ 1A
IC REG LINEAR 1.2V 1A DFN1216-8
IC REG LINEAR 1.2V 1A DFN1216-8
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP115L121D-E2 | 2129-RP115L121D-E2DKR-ND | 963642-RP115L121D-E2 | RP115L121D-E2 | RP115L121D-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN1216-8 | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel | ||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed |