Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
IC REG LINEAR 1V 500MA DFN1216-8
IC REG LINEAR 1V 500MA DFN1216-8
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP115L101D-E2 | RP115L101D-E2-ND | RP115L101D-E2 | RP115L101D-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN1216-8 | Other; 8-XFDFN Exposed Pad | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed |