RP115L331 - Fixed Positive LDO Regulator, 3.3V, 0.195V Dropout, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1320194-RP115L331B-E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-XFDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Other Part Number: 2156-RP115L331B-E2,R
Base Product Number: RP115
RoHS Status: RoHS Compliant
Voltage Dropout (Max): 0.085V @ 500mA
IC REG LIN 3.3V 500MA DFN1216-8
IC REG LIN 3.3V 500MA DFN1216-8
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP115L331B-E2 | RP115L331B-E2-ND | 1320194-RP115L331B-E2 | RP115L331B-E2 | RP115L331B-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; PDSO5 | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | ||
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |