Win Source Part Number: 1137608-RP111H181D-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP111x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 125 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP111
Voltage Dropout (Max): 0.41V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
IC REG LINEAR 1.8V 500MA SOT89-5
IC REG LINEAR 1.8V 500MA SOT89-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1137608-RP111H181D-T1-FE | RP111H181D-T1-FE-ND | RP111H181D-T1-FE | RP111H181D-T1-FE |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |