Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RP110N201D-TR-FE

Description
Win Source Part Number: 1006551-RP110N201D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP110x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP110N201D-TR- FE,2156-RP110N201D-T R-FE Base Product Number: RP110 Voltage Dropout (Max): 0.48V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1006551-RP110N201D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP110x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP110N201D-TR- FE,2156-RP110N201D-T R-FE Base Product Number: RP110 Voltage Dropout (Max): 0.48V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1006551-RP110N201D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1006551-RP110N201D-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1006551-RP110N201D-TR-FE
Win Source Part Number: 1006551-RP110N201D-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP110x Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: RICRICRP110N201D-TR- FE,2156-RP110N201D-T R-FE Base Product Number: RP110 Voltage Dropout (Max): 0.48V @ 150mA

Win Source Part Number: 1006551-RP110N201D-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP110x
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: RICRICRP110N201D-TR-FE,2156-RP110N201D-TR-FE
Base Product Number: RP110
Voltage Dropout (Max): 0.48V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP110N201D-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP110N201D-TR-FE-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP110N201D-TR-FE-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP110N201D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP110N201D-TR-FE
PMIC - Voltage Regulators - Linear RP110N201D-TR-FE
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP110N201D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP110N201D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP110N201D-TR-FE
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1006551-RP110N201D-TR-FE RP110N201D-TR-FE-ND RP110N201D-TR-FE RP110N201D-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.9-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - AMT49406GESSR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details