DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
80
90
100
110
120
130
136
137
138
139
140
141
142
143
144
145
146
147
148
150
160
170
180
190
200
245
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SNT-8A | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HSON (A) (2.9x2.8) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-8A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 |
| << Prev | Next >> |