Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Fixed Positive LDO Regulator, 2.9V, 0.34V Dropout, CMOS, PDSO6
IC REG LIN 2.9V 500MA DFN1212-6
IC REG LIN 2.9V 500MA DFN1212-6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP111L291D-TR-ND | RP111L291D-TR | RP111L291D-TR | RP111L291D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; DFN1212-6 | ||
| Special Features | Input Overcurrent Protection | Enable |