Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP112N331D-TR-FE

Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1323679-RP112N331D-T R-FE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 80dB ~ 65dB (1kHz ~ 100kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA HTSUS: 8542.39.0001 Other Part Number: 2129-RP112N331D-TR-F EDKR,2129-RP112N331D -TR-FECT,2129-RP112N 331D-TR-FETR,RP112N3 31D-TR-FE-ND Base Product Number: RP112 RoHS Status: RoHS Compliant Voltage Dropout (Max): 0.28V @ 150mA
Request a Quote Datasheet
Description
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1323679-RP112N331D-T R-FE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 80dB ~ 65dB (1kHz ~ 100kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA HTSUS: 8542.39.0001 Other Part Number: 2129-RP112N331D-TR-F EDKR,2129-RP112N331D -TR-FECT,2129-RP112N 331D-TR-FETR,RP112N3 31D-TR-FE-ND Base Product Number: RP112 RoHS Status: RoHS Compliant Voltage Dropout (Max): 0.28V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323679-RP112N331D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323679-RP112N331D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323679-RP112N331D-TR-FE
Manufacturer: Nisshinbo Micro Devices Inc. Win Source Part Number: 1323679-RP112N331D-T R-FE Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 PSRR: 80dB ~ 65dB (1kHz ~ 100kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA HTSUS: 8542.39.0001 Other Part Number: 2129-RP112N331D-TR-F EDKR,2129-RP112N331D -TR-FECT,2129-RP112N 331D-TR-FETR,RP112N3 31D-TR-FE-ND Base Product Number: RP112 RoHS Status: RoHS Compliant Voltage Dropout (Max): 0.28V @ 150mA

Manufacturer: Nisshinbo Micro Devices Inc.
Win Source Part Number: 1323679-RP112N331D-TR-FE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
PSRR: 80dB ~ 65dB (1kHz ~ 100kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
HTSUS: 8542.39.0001
Other Part Number: 2129-RP112N331D-TR-FEDKR,2129-RP112N331D-TR-FECT,2129-RP112N331D-TR-FETR,RP112N331D-TR-FE-ND
Base Product Number: RP112
RoHS Status: RoHS Compliant
Voltage Dropout (Max): 0.28V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP112N331D-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP112N331D-TR-FECT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP112N331D-TR-FECT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP112N331D-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP112N331D-TR-FETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP112N331D-TR-FETR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-RP112N331D-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-RP112N331D-TR-FEDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-RP112N331D-TR-FEDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP112N331D-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP112N331D-TR-FE
PMIC - Voltage Regulators - Linear RP112N331D-TR-FE
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP112N331D-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP112N331D-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP112N331D-TR-FE
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1323679-RP112N331D-TR-FE 2129-RP112N331D-TR-FECT-ND RP112N331D-TR-FE RP112N331D-TR-FE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers