Low Voltage Good Load Transient Response 500mA LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
IC REG LIN 2.5V 500MA DFN1212-6
IC REG LIN 2.5V 500MA DFN1212-6
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP111L251D-TR | RP111L251D-TR-ND | RP111L251D-TR | RP111L251D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; DFN1212-6 | Other; 6-XFDFN Exposed Pad | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed |