The RP111L331D-TR is a CMOS-based linear voltage regulator designed to provide a stable output current of 500mA. It operates with an input voltage range of 1.4V to 5.25V and offers an adjustable output voltage from 0.7V to 3.6V in 0.1V increments. The device features a low dropout voltage of approximately 0.23V at 500mA output and has a ripple rejection of 75dB at 1kHz, ensuring minimal noise in the output signal. The output voltage accuracy is ±0.8%, with a low temperature drift coefficient of ±30ppm/°C, making it suitable for applications requiring precise voltage regulation. The RP111L331D-TR includes built-in protection features such as thermal shutdown and fold-back current limiting, enhancing its reliability in various operating conditions. It is available in multiple package options, including DFN1212-6, SOT-23-5, and SOT-89-5, accommodating different design requirements. This regulator is ideal for powering portable communication devices, cameras, and other battery-operated equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
IC REG LIN 3.3V 500MA DFN1212-6
IC REG LIN 3.3V 500MA DFN1212-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-RP111L331D-TR-ND | RP111L331D-TR | RP111L331D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |