Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
RP115L151D-E2 - Low Voltage 500mA/1A LDO Regulator
IC REG LIN 1.5V 500MA DFN1216-8
IC REG LIN 1.5V 500MA DFN1216-8
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-RP115L151D-E2DKR-ND | RP115L151D-E2 | RP115L151D-E2 | RP115L151D-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; DFN1216-8 | ||
| Special Features | Input Overcurrent Protection | Enable |