Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear RP115L171D5-E2

Description
Win Source Part Number: 1151212-RP115L171D5- E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP115x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.75V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Current ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP115 Voltage Dropout (Max): 0.11V @ 500mA
Request a Quote Datasheet
Description
Win Source Part Number: 1151212-RP115L171D5- E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP115x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.75V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Current ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP115 Voltage Dropout (Max): 0.11V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1151212-RP115L171D5-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1151212-RP115L171D5-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1151212-RP115L171D5-E2
Win Source Part Number: 1151212-RP115L171D5- E2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP115x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.75V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Current ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP115 Voltage Dropout (Max): 0.11V @ 500mA

Win Source Part Number: 1151212-RP115L171D5-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP115x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.75V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP115
Voltage Dropout (Max): 0.11V @ 500mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP115L171D5-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP115L171D5-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP115L171D5-E2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP115L171D5-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP115L171D5-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP115L171D5-E2
IC REG LIN 1.75V 500MA DFN1216-8

IC REG LIN 1.75V 500MA DFN1216-8

Supplier's Site
PMIC - Voltage Regulators - Linear - RP115L171D5-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP115L171D5-E2
PMIC - Voltage Regulators - Linear RP115L171D5-E2
IC REG LIN 1.75V 500MA DFN1216-8

IC REG LIN 1.75V 500MA DFN1216-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1151212-RP115L171D5-E2 RP115L171D5-E2-ND RP115L171D5-E2 RP115L171D5-E2
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-XFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details