Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP111L331B-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP111L331B-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP111L331B-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP111L331B-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 996338-RP111L331B-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
996338-RP111L331B-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 996338-RP111L331B-TR
Win Source Part Number: 996338-RP111L331B-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP111x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: DFN1212-6 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 125 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP111 Voltage Dropout (Max): 0.32V @ 500mA

Win Source Part Number: 996338-RP111L331B-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP111x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1212-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 125 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP111
Voltage Dropout (Max): 0.32V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP111L331B-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP111L331B-TR
PMIC - Voltage Regulators - Linear RP111L331B-TR
IC REG LIN 3.3V 500MA DFN1212-6

IC REG LIN 3.3V 500MA DFN1212-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number RP111L331B-TR-ND 996338-RP111L331B-TR RP111L331B-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data