Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1010-4B
IC REG LIN 1.8V 300MA DFN1010-4B
IC REG LIN 1.8V 300MA DFN1010-4B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-RP114K181D-TRBDKR-ND | RP114K181D-TRB | RP114K181D-TRB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |