The RP114N281B-TR-FE is a CMOS-based linear voltage regulator designed to provide a stable output voltage of 2.8V with a maximum output current of 300 mA. It operates within an input voltage range of 1.4V to 5.25V and features low dropout voltage, typically 0.25V at 300 mA output. The device boasts a low supply current of approximately 50 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. The output voltage accuracy is ±1.0% at 2.0V and 25°C, with a temperature-drift coefficient of ±80 ppm/°C. Ripple rejection is rated at 75 dB at 1 kHz, ensuring stable performance under varying load conditions. The RP114N281B-TR-FE includes built-in fold-back protection with a current limit of 60 mA during short-circuit conditions. It is available in a compact SOT-23-5 package, facilitating high-density mounting on PCBs. Recommended external components include ceramic capacitors of 1.0 µF or more for optimal performance. This regulator is well-suited for portable communication devices and other battery-operated equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 2.8V 300MA SOT23-5
IC REG LINEAR 2.8V 300MA SOT23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP114N281B-TR-FE-ND | RP114N281B-TR-FE | RP114N281B-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |