Fixed Positive LDO Regulator, 2.7V, 0.18V Dropout, CMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Win Source Part Number: 1127998-RP115L271D-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP115x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.7V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP115
Voltage Dropout (Max): 0.09V @ 500mA
IC REG LIN 2.7V 500MA DFN1216-8
| Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP115L271D-E2 | RP115L271D-E2-ND | 1127998-RP115L271D-E2 | RP115L271D-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; DFN1216-8 | Other; 8-XFDFN Exposed Pad | Other; Tape & Reel (TR) | |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Special Features | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |