Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP115L251D-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RP115L251D-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RP115L251D-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RP115L251D-E2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1216-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1130347-RP115L251D-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1130347-RP115L251D-E2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1130347-RP115L251D-E2
Win Source Part Number: 1130347-RP115L251D-E 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: RP115x Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2.5V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: DFN1216-8 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Current ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Base Product Number: RP115 Voltage Dropout (Max): 0.11V @ 500mA

Win Source Part Number: 1130347-RP115L251D-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: RP115x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: DFN1216-8
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: RP115
Voltage Dropout (Max): 0.11V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RP115L251D-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RP115L251D-E2
PMIC - Voltage Regulators - Linear RP115L251D-E2
IC REG LIN 2.5V 500MA DFN1216-8

IC REG LIN 2.5V 500MA DFN1216-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RP115L251D-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RP115L251D-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RP115L251D-E2
IC REG LIN 2.5V 500MA DFN1216-8

IC REG LIN 2.5V 500MA DFN1216-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RP115L251D-E2-ND 1130347-RP115L251D-E2 RP115L251D-E2 RP115L251D-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-XFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24190RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details