Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
IC REG LIN 0.7V 500MA DFN1212-6
IC REG LIN 0.7V 500MA DFN1212-6
IC REG LIN 0.7V 500MA DFN1212-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP111L071D-TR-ND | RP111L071D-TR | RP111L071D-TR | RP111L071D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |