Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1216-8
Low Voltage 500mA/1A Voltage Regulator (LDO Regulator)
IC REG LINEAR 1.75V 1A DFN1216-8
IC REG LINEAR 1.75V 1A DFN1216-8
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2129-RP115L171B5-E2TR-ND | RP115L171B5-E2 | RP115L171B5-E2 | RP115L171B5-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; DFN1216-8 | ||
| Special Features | Input Overcurrent Protection | Enable |