Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Fixed Positive LDO Regulator, 3.3V, 0.32V Dropout, CMOS, PDSO5
IC REG LINEAR 3.3V 500MA SOT23-5
IC REG LINEAR 3.3V 500MA SOT23-5
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-RP111N331D-TR-FEDKR-ND | RP111N331D-TR-FE | RP111N331D-TR-FE | RP111N331D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT23-5 | ||
| Special Features | Input Overcurrent Protection | Enable |