Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A
IC REG LINEAR 3.5V 150MA SC88A
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RP112Q352D-TR-FE-ND | RP112Q352D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Special Features | Input Overcurrent Protection | Enable |