Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Fixed Positive LDO Regulator, 0.9V, 1.25V Dropout, CMOS, PDSO4
IC REG LIN 0.9V 150MA DFN1010-4
IC REG LIN 0.9V 150MA DFN1010-4
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RP110L091D-TR-ND | RP110L091D-TR | RP110L091D-TR | RP110L091D-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; DFN1010-4 | ||
| Special Features | Input Overcurrent Protection | Enable |