Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
TRANSFORMER FLYBACK 54UH SMD Product overview: PA3855.001NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 54UH. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 54UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA3855.001NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 888519-PA3855.001NLT
Series: EP13Plus
Operating Temperature Range: -40°C ~ 130°C
Features: Flyback Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: PA3855001NLT, 553-2129-1, 553-2129-2, -PA3855.001NLT, 553-2129-6
TRANSFORMER FLYBACK 54UH SMD
TRANSFORMER FLYBACK 54UH SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-2129-2-ND | 168-PA3855.001NLT | 888519-PA3855.001NLT | 664-PA3855.001NLT | PA3855.001NLT |
| Product Name | Switching Converter, SMPS Transformers | SMD 54UH Switching Converter Smps Transformer | Switching Converter, SMPS Transformers - PA3855.001NLT | TRANSFORMER FLYBACK 54UH SMD | Transformers - Switching Converter, SMPS Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |
| Other Transformer Types / Applications | Switch Mode Transformers | Flyback Transformer | |||
| Mounting | Chip Transformer | Surface Mount | Chip Transformer; Surface Mount | Chip Transformer |