MODULE ISDN-S 1CT:2CT 30MH T/H Product overview: T5012NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 30MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T5012NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 935999-T5012NL
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Telecom Transformer 1CT:2CT 3.2Ohm Prim. DCR 5.4Ohm Sec. DCR 18Term. PC Pin Thru-Hole
MODULE ISDN-S 1CT:2CT 30MH T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-T5012NL | 935999-T5012NL | 664-T5012NL | T5012NL |
| Product Name | 30MH Pulse Transformer | Pulse Transformers - T5012NL | Telecom Transformer 1CT:2CT 3.2Ohm Prim. DCR 5.4Ohm Sec. DCR 18Term. PC Pin Thru-Hole | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |