Pulse Electronics Corporation Pulse Transformers TX1344NLT

Description
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount
Request a Quote Datasheet
Description
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-TX1344NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1344NLTTR-ND
Pulse Transformers 553-TX1344NLTTR-ND
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TX1344NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1344NLTDKR-ND
Pulse Transformers 553-TX1344NLTDKR-ND
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-TX1344NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-TX1344NLTCT-ND
Pulse Transformers 553-TX1344NLTCT-ND
1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

1.2mH T1/E1 (Octal) Pulse Transformer 1:1, 1:2 Surface Mount

Buy Now Datasheet
SMD 1.2MH Pulse Transformer - 166-TX1344NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH Pulse Transformer
166-TX1344NLT
SMD 1.2MH Pulse Transformer 166-TX1344NLT
XFRMR OCTAL 1:1/1:2 1.2MH SMD Product overview: TX1344NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1344NLT can be used for catalog matching and distributor lookup.

XFRMR OCTAL 1:1/1:2 1.2MH SMD Product overview: TX1344NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1344NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - TX1344NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
TX1344NLT
Pulse Transformers TX1344NLT
XFRMR OCTAL 1:1/1:2 1.2MH SMD

XFRMR OCTAL 1:1/1:2 1.2MH SMD

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
TX1344NLT
Transformers - Pulse Transformers TX1344NLT
XFRMR OCTAL 1:1/1:2 1.2MH SMD

XFRMR OCTAL 1:1/1:2 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1344NLT
Audio Transformers / Signal Transformers TX1344NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 8-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 8-Port

Buy Now Datasheet
Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD - 664-TX1344NLT - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD
664-TX1344NLT
Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD 664-TX1344NLT
Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD

Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-TX1344NLTTR-ND 166-TX1344NLT TX1344NLT TX1344NLT TX1344NLT 664-TX1344NLT
Product Name Pulse Transformers SMD 1.2MH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Telecom Transformer 1:1/1:2 32Term. Gull Wing SMD
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1513-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details