Pulse Electronics Corporation Pulse Transformers - H1305NLT H1305NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775550-H1305NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.1 oz (2.85g) Family Name: H1305 Categories: Transformers Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm) Height - Seated (Maximum): 0.251" (6.37mm) Introduction Date: February 19, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775550-H1305NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.1 oz (2.85g) Family Name: H1305 Categories: Transformers Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm) Height - Seated (Maximum): 0.251" (6.37mm) Introduction Date: February 19, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1305NLT - 775550-H1305NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1305NLT
775550-H1305NLT
Pulse Transformers - H1305NLT 775550-H1305NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775550-H1305NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.1 oz (2.85g) Family Name: H1305 Categories: Transformers Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm) Height - Seated (Maximum): 0.251" (6.37mm) Introduction Date: February 19, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775550-H1305NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.1 oz (2.85g)
Family Name: H1305
Categories: Transformers
Dimension: 0.518" L x 0.595" W (13.16mm x 15.11mm)
Height - Seated (Maximum): 0.251" (6.37mm)
Introduction Date: February 19, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformer - 166-H1305NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H1305NLT
Pulse Transformer 166-H1305NLT
XFRMR MODULE 2PORT 1:1 10/100 Product overview: H1305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1305NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 2PORT 1:1 10/100 Product overview: H1305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H1305NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
H1305NLT
Transformers - Pulse Transformers H1305NLT
XFRMR MODULE 2PORT 1:1 10/100

XFRMR MODULE 2PORT 1:1 10/100

Supplier's Site
XFRMR MODULE 2PORT 1:1 10/100 - 664-H1305NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR MODULE 2PORT 1:1 10/100
664-H1305NLT
XFRMR MODULE 2PORT 1:1 10/100 664-H1305NLT
XFRMR MODULE 2PORT 1:1 10/100

XFRMR MODULE 2PORT 1:1 10/100

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 775550-H1305NLT 166-H1305NLT H1305NLT 664-H1305NLT
Product Name Pulse Transformers - H1305NLT Pulse Transformer Transformers - Pulse Transformers XFRMR MODULE 2PORT 1:1 10/100
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details