Pulse Electronics Corporation Balun CX2047LNLT

Description
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module
Request a Quote Datasheet
Description
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 553-2291-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 553-2291-6-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet
Balun - 553-2291-1-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2047LNLT
Audio Transformers / Signal Transformers CX2047LNLT
Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 50Ohms

Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 50Ohms

Buy Now Datasheet
RF Transformer 1:2CT 5Term. SMD - 664-CX2047LNLT - Utmel Electronic Limited
Hong Kong, China
RF Transformer 1:2CT 5Term. SMD
664-CX2047LNLT
RF Transformer 1:2CT 5Term. SMD 664-CX2047LNLT
RF Transformer 1:2CT 5Term. SMD

RF Transformer 1:2CT 5Term. SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transformers Transformers Transformers
Product Number 553-2291-2-ND CX2047LNLT 664-CX2047LNLT
Product Name Balun Audio Transformers / Signal Transformers RF Transformer 1:2CT 5Term. SMD
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers - Power Transformers - DA2304-ALD - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Power
Mounting Chassis
Input Voltage 3.3 volts
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800070-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details