Pulse Electronics Corporation Pulse Transformers - TX1266NLT TX1266NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 809749-TX1266NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 809749-TX1266NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - TX1266NLT - 809749-TX1266NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX1266NLT
809749-TX1266NLT
Pulse Transformers - TX1266NLT 809749-TX1266NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 809749-TX1266NLT Packaging: Reel Mounting Style: SMD Transformer Type: T1/E1 (Quad) Inductance: 1.2mH, 1.2mH Weight: 0.14 oz (3.99 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm) Height - Seated (Maximum): 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 809749-TX1266NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: T1/E1 (Quad)
Inductance: 1.2mH, 1.2mH
Weight: 0.14 oz (3.99 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
XFRMR 4PORT 1:2 1.2MH SMD - 664-TX1266NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR 4PORT 1:2 1.2MH SMD
664-TX1266NLT
XFRMR 4PORT 1:2 1.2MH SMD 664-TX1266NLT
XFRMR 4PORT 1:2 1.2MH SMD

XFRMR 4PORT 1:2 1.2MH SMD

Supplier's Site
Futian, China
Transformers - Pulse Transformers
TX1266NLT
Transformers - Pulse Transformers TX1266NLT
XFRMR 4PORT 1:2 1.2MH SMD

XFRMR 4PORT 1:2 1.2MH SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TX1266NLT
Audio Transformers / Signal Transformers TX1266NLT
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH 4-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 809749-TX1266NLT 664-TX1266NLT TX1266NLT TX1266NLT
Product Name Pulse Transformers - TX1266NLT XFRMR 4PORT 1:2 1.2MH SMD Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details