Pulse Electronics Corporation Current Sense Transformers PA0368.125NLT

Description
1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount
Request a Quote Datasheet
Description
1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-PA0368.125NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-PA0368.125NLTCT-ND
Current Sense Transformers 553-PA0368.125NLTCT-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-PA0368.125NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-PA0368.125NLTTR-ND
Current Sense Transformers 553-PA0368.125NLTTR-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-PA0368.125NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-PA0368.125NLTDKR-ND
Current Sense Transformers 553-PA0368.125NLTDKR-ND
1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

1:125 Current Sense Transformer 50kHz ~ 1MHz 4mOhm Primary, 1.9Ohm Secondary 10.4mH Surface Mount

Buy Now Datasheet
XFRMR CURR SNSE 10.4MH 1:125 SMD - 17639-PA0368.125NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR CURR SNSE 10.4MH 1:125 SMD
17639-PA0368.125NLT
XFRMR CURR SNSE 10.4MH 1:125 SMD 17639-PA0368.125NLT
XFRMR CURR SNSE 10.4MH 1:125 SMD

XFRMR CURR SNSE 10.4MH 1:125 SMD

Supplier's Site
Current Sense Transformers - PA0368.125NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
PA0368.125NLT
Current Sense Transformers PA0368.125NLT
CURR SENSE XFMR 1:125 SMD

CURR SENSE XFMR 1:125 SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
PA0368.125NLT
Transformers - Current Sense Transformers PA0368.125NLT
CURR SENSE XFMR 1:125 SMD

CURR SENSE XFMR 1:125 SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-PA0368.125NLTCT-ND 17639-PA0368.125NLT PA0368.125NLT PA0368.125NLT
Product Name Current Sense Transformers XFRMR CURR SNSE 10.4MH 1:125 SMD Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details