Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve transformer numbers are available.
Telecom Transformer Applications
Recognized Standards
MODULE 1CT:2CT 1.2MH SMD Product overview: TX1193NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1193NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275087-TX1193NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: T1/E1 (Dual)
Inductance: 1.2mH
Weight: 0.14 oz (3.99g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.227" (5.76mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 4 (72 Hours)
Parts Dimension: 0.690" L x 0.480" W (17.53mm x 12.20mm)
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
MODULE 1CT:2CT 1.2MH SMD
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 2-Port
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 2-Port
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | TX1193NL | 166-TX1193NL | 1275087-TX1193NL | 553-TX1193NL-ND | TX1193NL | 664-TX1193NL | TX1193NL |
| Product Name | Telecom Transformer | SMD 1.2MH Pulse Transformer | Pulse Transformers - TX1193NL | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .8Ohms 2-Port | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | Signal |