Pulse Electronics Corporation Pulse Transformer HX1224NLT

Description
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1224NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1224NLT can be used for catalog matching and distributor lookup.
Request a Quote
Description
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1224NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1224NLT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX1224NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1224NLT
Pulse Transformer 166-HX1224NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1224NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1224NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1224NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1224NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - HX1224NLT - 809849-HX1224NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1224NLT
809849-HX1224NLT
Pulse Transformers - HX1224NLT 809849-HX1224NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 809849-HX1224NLT Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.570" W (13.64mm x 14.48mm) Height - Seated (Maximum): 0.245" (6.22mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 4 (72 Hours)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 809849-HX1224NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.537" L x 0.570" W (13.64mm x 14.48mm)
Height - Seated (Maximum): 0.245" (6.22mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 4 (72 Hours)

Buy Now
PULSE XFMR 1CT:1CT TX 1CT:1CT RX - 664-HX1224NLT - Utmel Electronic Limited
Hong Kong, China
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
664-HX1224NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX 664-HX1224NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX1224NLT
Transformers - Pulse Transformers HX1224NLT
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-HX1224NLT 809849-HX1224NLT 664-HX1224NLT HX1224NLT
Product Name Pulse Transformer Pulse Transformers - HX1224NLT PULSE XFMR 1CT:1CT TX 1CT:1CT RX Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182KIT160 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 1672209-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details