Murata Power Solutions Pulse Transformers DA102C

Description
3.9mH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
3.9mH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2662-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2662-ND
Pulse Transformers 811-2662-ND
3.9mH Pulse Transformer 1:1 Through Hole

3.9mH Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - DA102C - 916689-DA102C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - DA102C
916689-DA102C
Pulse Transformers - DA102C 916689-DA102C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 916689-DA102C Series: DA100 Operating Temperature Range: 0°C ~ 70°C Package: Box Mounting: Through Hole Family Name: DA102 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 916689-DA102C
Series: DA100
Operating Temperature Range: 0°C ~ 70°C
Package: Box
Mounting: Through Hole
Family Name: DA102
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Audio Transformers - 7156917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Transformers
7156917
Audio Transformers 7156917
Murata Power Solutions DA102C

Murata Power Solutions DA102C

Supplier's Site
Audio Transformers - 1068579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Transformers
1068579
Audio Transformers 1068579
Murata Power Solutions DA102C

Murata Power Solutions DA102C

Supplier's Site
Audio Transformers - 7156917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Transformers
7156917P
Audio Transformers 7156917P
Murata Power Solutions DA102C

Murata Power Solutions DA102C

Supplier's Site
Specialty Transformer - 165-DA102C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-DA102C
Specialty Transformer 165-DA102C
Audio Transformer 1:1 2000Vrms 4 Terminal Pin Thru-Hole Product overview: DA102C from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA102C can be used for catalog matching and distributor lookup.

Audio Transformer 1:1 2000Vrms 4 Terminal Pin Thru-Hole Product overview: DA102C from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA102C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
DA102C
Transformers - Pulse Transformers DA102C
DIGITAL AUDIO TX 1:1 3MH DIP

DIGITAL AUDIO TX 1:1 3MH DIP

Supplier's Site
Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole - 540-DA102C - Utmel Electronic Limited
Hong Kong, China
Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole
540-DA102C
Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole 540-DA102C
Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole

Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
DA102C
Audio Transformers / Signal Transformers DA102C
Audio Transformers / Signal Transformers 2.0-3.0mH 1:1 turns

Audio Transformers / Signal Transformers 2.0-3.0mH 1:1 turns

Buy Now Datasheet
Pulse Transformers - DA102C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
DA102C
Pulse Transformers DA102C
DIGITAL AUDIO TX 1:1 3MH DIP

DIGITAL AUDIO TX 1:1 3MH DIP

Supplier's Site Datasheet
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions - 61K2817 - Newark, An Avnet Company
Chicago, IL, United States
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions
61K2817
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions 61K2817
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Through Hole; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:2mH RoHS Compliant: Yes

DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Through Hole; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:2mH RoHS Compliant: Yes

Supplier's Site
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions - 50M3495 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions
50M3495
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions 50M3495
Audio Transformer, Through Hole RoHS Compliant: Yes

Audio Transformer, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-2662-ND 916689-DA102C 7156917 7156917P 165-DA102C DA102C 540-DA102C DA102C DA102C 61K2817
Product Name Pulse Transformers Pulse Transformers - DA102C Audio Transformers Audio Transformers Specialty Transformer Transformers - Pulse Transformers Audio Transformer 1: 1 2000Vrms 4Term. PC Pin Thru-Hole Audio Transformers / Signal Transformers Pulse Transformers Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal Signal Signal Signal Signal Signal Signal
Other Transformer Types / Applications Pulse Transformers Audio Audio Digital Audio Data Transmission Transformer
Mounting Chip Transformer Through hole PCB/SMD Through Hole Through Hole
Unlock Full Specs
to access all available technical data