Pulse Electronics Corporation Pulse Transformers - T1023NLT T1023NLT

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749696-T1023NLT Manufacturer Homepage: www.pulseeng.com Reference Date Code: 0744 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749696-T1023NLT Manufacturer Homepage: www.pulseeng.com Reference Date Code: 0744 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - T1023NLT - 749696-T1023NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - T1023NLT
749696-T1023NLT
Pulse Transformers - T1023NLT 749696-T1023NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749696-T1023NLT Manufacturer Homepage: www.pulseeng.com Reference Date Code: 0744 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 749696-T1023NLT
Manufacturer Homepage: www.pulseeng.com
Reference Date Code: 0744
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
SMD Pulse Transformer - 166-T1023NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-T1023NLT
SMD Pulse Transformer 166-T1023NLT
XFRMR 1CT:1.41CT/1CT:1.41C T SMD Product overview: T1023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1023NLT can be used for catalog matching and distributor lookup.

XFRMR 1CT:1.41CT/1CT:1.41CT SMD Product overview: T1023NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-T1023NLT can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom Transformer 1CT:1.41CT/1CT:1.41CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD - 664-T1023NLT - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1CT:1.41CT/1CT:1.41CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD
664-T1023NLT
Telecom Transformer 1CT:1.41CT/1CT:1.41CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD 664-T1023NLT
Telecom Transformer 1CT:1.41CT/1CT:1.41C T 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD

Telecom Transformer 1CT:1.41CT/1CT:1.41CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD

Supplier's Site
Futian, China
Transformers - Pulse Transformers
T1023NLT
Transformers - Pulse Transformers T1023NLT
XFRMR 1CT:1.41CT/1CT:1.41C T SMD

XFRMR 1CT:1.41CT/1CT:1.41CT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 749696-T1023NLT 166-T1023NLT 664-T1023NLT T1023NLT
Product Name Pulse Transformers - T1023NLT SMD Pulse Transformer Telecom Transformer 1CT:1.41CT/1CT:1.41CT 0.7Ohm/0.7Ohm Prim. DCR 16Term. Gull Wing SMD Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
10W Pulse Transformer - 166-FA2672-ALD - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337824-4-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers