Pulse Electronics Corporation 100UH Pulse Transformer TX3036

Description
TRANSFORMERS | PULSE XFMR 1:1 100UH Product overview: TX3036 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3036 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMERS | PULSE XFMR 1:1 100UH Product overview: TX3036 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3036 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100UH Pulse Transformer - 166-TX3036 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH Pulse Transformer
166-TX3036
100UH Pulse Transformer 166-TX3036
TRANSFORMERS | PULSE XFMR 1:1 100UH Product overview: TX3036 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3036 can be used for catalog matching and distributor lookup.

TRANSFORMERS | PULSE XFMR 1:1 100UH Product overview: TX3036 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX3036 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - TX3036 - 1275112-TX3036 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - TX3036
1275112-TX3036
Pulse Transformers - TX3036 1275112-TX3036
Manufacturer: Pulse Electronics Network Win Source Part Number: 1275112-TX3036 Mounting Style: SMD Inductance: 100μH Categories: Transformers Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.226" (5.74mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 3 (168 Hours) Parts Dimension: 0.537" L x 0.390" W (13.64mm x 9.91mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1275112-TX3036
Mounting Style: SMD
Inductance: 100μH
Categories: Transformers
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.226" (5.74mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 3 (168 Hours)
Parts Dimension: 0.537" L x 0.390" W (13.64mm x 9.91mm)

Buy Now
Telecom Transformer 1:1 24Term. Gull Wing SMD - 664-TX3036 - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1:1 24Term. Gull Wing SMD
664-TX3036
Telecom Transformer 1:1 24Term. Gull Wing SMD 664-TX3036
Telecom Transformer 1:1 24Term. Gull Wing SMD

Telecom Transformer 1:1 24Term. Gull Wing SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transformers Transformers Transformers
Product Number 166-TX3036 1275112-TX3036 664-TX3036
Product Name 100UH Pulse Transformer Pulse Transformers - TX3036 Telecom Transformer 1:1 24Term. Gull Wing SMD
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT PoE Transformers for 13 Watt Applications - C1585-AL C1585-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611475-3 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 100 VA
View Details
2 suppliers