Pulse Electronics Corporation Pulse Transformers - B1013T B1013T

Description
Manufacturer: Pulse Win Source Part Number: 862879-B1013T Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 862879-B1013T Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B1013T - 862879-B1013T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B1013T
862879-B1013T
Pulse Transformers - B1013T 862879-B1013T
Manufacturer: Pulse Win Source Part Number: 862879-B1013T Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 862879-B1013T
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Pulse Transformer - 166-B1013T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B1013T
Pulse Transformer 166-B1013T
IC CHIP Product overview: B1013T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1013T can be used for catalog matching and distributor lookup.

IC CHIP Product overview: B1013T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B1013T can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms - 664-B1013T - Utmel Electronic Limited
Hong Kong, China
Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms
664-B1013T
Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms 664-B1013T
Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms

Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transformers Transformers Transformers
Product Number 862879-B1013T 166-B1013T 664-B1013T
Product Name Pulse Transformers - B1013T Pulse Transformer Audio Transformers / Signal Transformers SMD HDSL Xfmr 3000uH 2.3Ohms
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-050L CST7030-050LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details