Pulse Electronics Corporation SMD Current Sense Transformer P8202NLT

Description
CURR SENSE XFMR 1:20 SMD Product overview: P8202NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8202NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR SENSE XFMR 1:20 SMD Product overview: P8202NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8202NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Current Sense Transformer - 163-P8202NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-P8202NLT
SMD Current Sense Transformer 163-P8202NLT
CURR SENSE XFMR 1:20 SMD Product overview: P8202NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8202NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:20 SMD Product overview: P8202NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8202NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 553-1518-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1518-2-ND
Current Sense Transformers 553-1518-2-ND
1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1518-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1518-6-ND
Current Sense Transformers 553-1518-6-ND
1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1518-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1518-1-ND
Current Sense Transformers 553-1518-1-ND
1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

1:20 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 550mOhm Secondary 80µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - P8202NLT - 1086120-P8202NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - P8202NLT
1086120-P8202NLT
Current Sense Transformers - P8202NLT 1086120-P8202NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086120-P8202NLT Packaging: Reel - TR Type: Invasive Termination Style: Gull Wing Inductance: 80μH Height - Seated (Max): 0.217" (5.50mm) Mounting: SMD (SMT) Frequency Range: 50kHz to 1MHz Categories: Transformers DC Resistance (DCR): 6 mOhm Primary, 550 mOhm Secondary Status: Active Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1086120-P8202NLT
Packaging: Reel - TR
Type: Invasive
Termination Style: Gull Wing
Inductance: 80μH
Height - Seated (Max): 0.217" (5.50mm)
Mounting: SMD (SMT)
Frequency Range: 50kHz to 1MHz
Categories: Transformers
DC Resistance (DCR): 6 mOhm Primary, 550 mOhm Secondary
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
XFRMR CURR SENSE 0.08MH 1:20 SMD - 664-P8202NLT - Utmel Electronic Limited
Hong Kong, China
XFRMR CURR SENSE 0.08MH 1:20 SMD
664-P8202NLT
XFRMR CURR SENSE 0.08MH 1:20 SMD 664-P8202NLT
XFRMR CURR SENSE 0.08MH 1:20 SMD

XFRMR CURR SENSE 0.08MH 1:20 SMD

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
P8202NLT
Transformers - Current Sense Transformers P8202NLT
CURR SENSE XFMR 1:20 SMD

CURR SENSE XFMR 1:20 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-P8202NLT 553-1518-2-ND 1086120-P8202NLT 664-P8202NLT P8202NLT
Product Name SMD Current Sense Transformer Current Sense Transformers Current Sense Transformers - P8202NLT XFRMR CURR SENSE 0.08MH 1:20 SMD Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Other Transformer Types / Applications Current Sense Transformer Current-Sense
Mounting Surface Mount Chip Transformer Chip Transformer; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CS2106 50/60 Hz Current Sense Transformer - CS2106L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3169-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers