Manufacturer: Pulse
Win Source Part Number: 937927-TX1188NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.31.2000
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH Product overview: TX1188NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-TX1188NLT can be used for catalog matching and distributor lookup.
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port
Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 937927-TX1188NLT | 166-TX1188NLT | TX1188NLT-ND | TX1188NLT | 664-TX1188NLT | TX1188NLT | TX1188NLT |
| Product Name | Pulse Transformers - TX1188NLT | 1.2MH Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers SMD T1/CEPT/ISDN-Pri 1200uH .7Ohms 2-Port | Audio Transformers / Signal Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | Signal |