Tamura Corporation of America Low Profile Laminated Transformer PF24-24

Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet
Description
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Laminated Transformer - PF24-24 - Tamura Corporation of America
Escondido, CA, USA
Low Profile Laminated Transformer
PF24-24
Low Profile Laminated Transformer PF24-24
• 115/230V Dual Primary • 2.5VA to 24VA • Class B (130°C) Insulation • UL 506 (E145619) • 2,500Vrms HiPot (Pri:Sec) • CSA (LR61383-7) • UL 94V-0 Flammability (E92957) • Recognized Insulation System for custom designs.

• 115/230V Dual Primary

• 2.5VA to 24VA
• Class B (130°C) Insulation

• UL 506 (E145619)
• 2,500Vrms HiPot (Pri:Sec)

• CSA (LR61383-7)
• UL 94V-0 Flammability (E92957)
• Recognized Insulation System for custom designs.

Supplier's Site Datasheet
Power Transformers - MT1120-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT1120-ND
Power Transformers MT1120-ND
PWR XFMR SEMI-TORO 24VA TH

PWR XFMR SEMI-TORO 24VA TH

Buy Now Datasheet
XFRMR SEMI-TORO 24VA THRU HOLE - 773-PF24-24 - Utmel Electronic Limited
Hong Kong, China
XFRMR SEMI-TORO 24VA THRU HOLE
773-PF24-24
XFRMR SEMI-TORO 24VA THRU HOLE 773-PF24-24
XFRMR SEMI-TORO 24VA THRU HOLE

XFRMR SEMI-TORO 24VA THRU HOLE

Supplier's Site
Futian, China
Transformers - Power Transformers
PF24-24
Transformers - Power Transformers PF24-24
PWR XFMR SEMI-TORO 24VA TH

PWR XFMR SEMI-TORO 24VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number PF24-24 MT1120-ND 773-PF24-24 PF24-24
Product Name Low Profile Laminated Transformer Power Transformers XFRMR SEMI-TORO 24VA THRU HOLE Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer
Mounting PCB/SMD Chip Transformer Through Hole PCB/SMD
Construction Laminate Toroidal Core
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-153 LPD4012-153MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A2-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details