Pulse Electronics Corporation Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| EE13 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation | |
| EE16 Series THT Vertical Transformers, up to 60W | |
| EF25 Series THT Transformer w/ Reinforced insulation and 3,000V isolation, up to 75W | |
| EFD20 Platform series SMT Transformer, up to 95W | |
| EI22 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 20W | |
| EP10 series SMT Power Transformer, up to 30W | |
| EP13 Series SMT Transformer, up to 60W | |
| EP7 series SMT Power Transformer, up to 5W | |
| ER9.5/ER11/ER14 series SMT Transformer Series, Up To 9W | |
| Low Power SMT Transformer, up to 2W | |
| P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval | |
| P058X THT Current Sense up to 36A | |
| P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM | |
| P820X SMT Current Sense Transformer Series, Up To 10A | |
| PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height | |
| PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height | |
| PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation | |
| Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation... | |
| SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation | |
| Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation |
| << Prev | Next >> |