Pulse Electronics Corporation Transformers - Pulse Transformers PA1950NLT

Description
Win Source Part Number: 1000513-PA1950NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1950NLT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1000513-PA1950NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1950NLT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1000513-PA1950NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1000513-PA1950NLT
Transformers - Pulse Transformers 1000513-PA1950NLT
Win Source Part Number: 1000513-PA1950NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1950NLT Product Status: Obsolete

Win Source Part Number: 1000513-PA1950NLT
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PA1950NLT
Product Status: Obsolete

Buy Now
Pulse Transformer - 166-PA1950NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PA1950NLT
Pulse Transformer 166-PA1950NLT
TRANSFORMER Product overview: PA1950NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1950NLT can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PA1950NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1950NLT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1000513-PA1950NLT 166-PA1950NLT
Product Name Transformers - Pulse Transformers Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-124DR HTX7045C-124DRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details