Pulse Electronics Corporation Transformers - Pulse Transformers HX7260NLT

Description
Win Source Part Number: 1164501-HX7260NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-HX7260NLTTR
Request a Quote
Description
Win Source Part Number: 1164501-HX7260NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-HX7260NLTTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1164501-HX7260NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1164501-HX7260NLT
Transformers - Pulse Transformers 1164501-HX7260NLT
Win Source Part Number: 1164501-HX7260NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10G Base-T Standard Package: 300 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-HX7260NLTTR

Win Source Part Number: 1164501-HX7260NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10G Base-T
Standard Package: 300
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-HX7260NLTTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1164501-HX7260NLT
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 159T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details