Pulse Electronics Corporation Transformers - Pulse Transformers PA0511.151HLT

Description
Win Source Part Number: 968748-PA0511.151HLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0511.151HLT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 968748-PA0511.151HLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0511.151HLT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 968748-PA0511.151HLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
968748-PA0511.151HLT
Transformers - Pulse Transformers 968748-PA0511.151HLT
Win Source Part Number: 968748-PA0511.151HLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0511.151HLT Product Status: Obsolete

Win Source Part Number: 968748-PA0511.151HLT
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PA0511.151HLT
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 968748-PA0511.151HLT
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1537R - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 5-1611457-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details