Pulse Electronics Corporation Transformers - Pulse Transformers PA0370NLT

Description
Win Source Part Number: 999371-PA0370NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0370NLT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 999371-PA0370NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0370NLT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 999371-PA0370NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
999371-PA0370NLT
Transformers - Pulse Transformers 999371-PA0370NLT
Win Source Part Number: 999371-PA0370NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA0370NLT Product Status: Obsolete

Win Source Part Number: 999371-PA0370NLT
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PA0370NLT
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 999371-PA0370NLT
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details