Pulse Electronics Corporation Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
100KHz Simple Switcher SMT inductors, up to 5A
500KHz THT Current Sense Magnetics, 1250 Vrms isolation, up to 20A
EFD20 Platform series SMT Transformer, up to 95W
EP 10 and EP 13 Platforms - SMT
EP10 series SMT Power Transformer, up to 30W
EP13 Plus series SMT Power Transformer, up to 70W
EP13 Series SMT Transformer, up to 60W
EP13Plus series SMT Power Transformer, up to 70W
FLUXGATE Compensation Coil for use with the TI DRV421
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,...
PA3655 THT Arc Fault Magnetic, up to 34A, 3,000V Isolation, UL Recognized
PA3964/PA3965 Series SMT High Isolation Transformers 5,000Vrms Isolation, up to 10W
PA5000/PA5111/PA5112 EP13 Reinforced Insulation SMT Power Transformer, up to 24W
PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting
PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mouting
PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval
PE-68XXX SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
SMT ARC Fault Sensor
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation

<< Prev Next >>