Pulse Electronics Corporation Transformers - Pulse Transformers P0881NLT

Description
Win Source Part Number: 1083450-P0881NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-P0881NLT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1083450-P0881NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-P0881NLT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1083450-P0881NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1083450-P0881NLT
Transformers - Pulse Transformers 1083450-P0881NLT
Win Source Part Number: 1083450-P0881NLT Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-P0881NLT Product Status: Obsolete

Win Source Part Number: 1083450-P0881NLT
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-P0881NLT
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1083450-P0881NLT
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HP4-1150 HP4-1150LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformer - 164-4900-8013RE64 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2 suppliers