20A 1:40 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.14Ohm Secondary Max 320µH Surface Mount
20A 1:40 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.14Ohm Secondary Max 320µH Surface Mount
20A 1:40 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.14Ohm Secondary Max 320µH Surface Mount
CURR SENSE XFMR 1:40 20A SMD
XFMR CURR SENSE 1:40 AECQ SMD
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-PA1005.040QNLTTR-ND | PA1005.040QNLT | PA1005.040QNLT |
| Product Name | Current Sense Transformers | Transformers - Current Sense Transformers | Current Sense Transformers |
| Category | Signal | Signal | Signal |