Pulse Electronics Corporation Pulse Transformers - HX5009NLT HX5009NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 811621-HX5009NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.600" W (13.64mm x 15.24mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 811621-HX5009NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.600" W (13.64mm x 15.24mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX5009NLT - 811621-HX5009NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5009NLT
811621-HX5009NLT
Pulse Transformers - HX5009NLT 811621-HX5009NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 811621-HX5009NLT Packaging: Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.06 oz (1.71 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.537" L x 0.600" W (13.64mm x 15.24mm) Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 350 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 811621-HX5009NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.06 oz (1.71 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.537" L x 0.600" W (13.64mm x 15.24mm)
Height - Seated (Maximum): 0.235" (5.97mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 350
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Transformers - Pulse Transformers
HX5009NLT
Transformers - Pulse Transformers HX5009NLT
MODULE SINGLE GIGABIT 1 PORT

MODULE SINGLE GIGABIT 1 PORT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811621-HX5009NLT HX5009NLT
Product Name Pulse Transformers - HX5009NLT Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
D18XX, CS1XXX Series Current Sensors - D1870L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details